Amphenol Corporation Minitek ® 2.00mm BTB/WTB 98464-G61-16LF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-16LF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-16LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 98464-G61-16LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
98464-G61-16LF
Minitek ® 2.00mm BTB/WTB 98464-G61-16LF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-16LF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Shrouded Right Angle Header, Through Hole, Double Row, 16 positions, Amphenol is one of the leading manufacturers of minitek shrouded header straight. Contact us today for more details of minitek shrouded header straight , part number 98464-G61-16LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-2556-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-2556-ND
Headers, Male Pins 609-2556-ND
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"

Buy Now Datasheet
Minitek / Rohs Compliant Amphenol Communications Solutions - 52Y0568 - Newark, An Avnet Company
Chicago, IL, United States
Minitek / Rohs Compliant Amphenol Communications Solutions
52Y0568
Minitek / Rohs Compliant Amphenol Communications Solutions 52Y0568
MINITEK / ROHS COMPLIANT: YES

MINITEK / ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 98464-G61-16LF 609-2556-ND 52Y0568
Product Name Minitek ® 2.00mm BTB/WTB Headers, Male Pins Minitek / Rohs Compliant Amphenol Communications Solutions
Connector Type Wire to Board Connector Header Connector; Header
Geometry Right Angle
Termination Through Hole
Voltage Rating 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A0103-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-065TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details