DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1160 1170 1180 1190 1200 1210 1218 1219 1220 1221 1222 1223 1224 1225 1226 1227 1228 1229 1230 1240 1250 1260 1270 1280 1290 1300 1350 1400 1450 1500 1550 1569
Product Name Notes
".045"" DIAMETER NAIL HEAD PIN"
"10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"10 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"11 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"12 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"12 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"13 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Quick Connect Tabs"
"13 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"14 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"14 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"14 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"14 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"15 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"15 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"16 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"17 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"18 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"19 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"20 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"20 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"20 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"20 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"21 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"21 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"21 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Tin Through Hole"
"22 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"23 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"23 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"23 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"24 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"24 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"3 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"4 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
"4 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"5 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
"6 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"7 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate"
"8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Quick Connect Tabs"
"8 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws"
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws with Captive Plate"
"8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole"
"9 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole"
"Connector Header Surface Mount, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 19 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 18 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 19 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 34 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.197"" (5.00mm)"
"PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.045"" (1.14mm) Dia"
10 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
12POS PIN MALE MICRO CIRCULAR W/
12POS PIN MALE MICRO CIRCULAR
12POS SOCKET FEMALE MICRO CIRCUL
14 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
15 Position D-Type, Nano-D Plug, Male Pins Connector
16 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
16POS PIN MALE MICRO CIRCULAR W/
16POS PIN MALE MICRO CIRCULAR
16POS SOCKET FEMALE MICRO CIRCUL
20 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
21 Position D-Type, Nano-D Plug, Male Pins Connector
24 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
25 Position D-Type, Nano-D Plug, Male Pins Connector
26 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
27POS PIN MALE MICRO CIRCULAR W/
27POS PIN MALE MICRO CIRCULAR
27POS SOCKET FEMALE MICRO CIRCUL
30 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
31 Position D-Type, Nano-D Plug, Male Pins Connector
34 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
36 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
37 Position D-Type, Nano-D Plug, Male Pins Connector
40 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
5 Position Spring Compression Contact, Male Connector Surface Mount
50 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
51 Position D-Type, Nano-D Plug, Male Pins Connector
5POS PIN MALE MICRO CIRCULAR W/
5POS PIN MALE MICRO CIRCULAR
5POS SOCKET FEMALE MICRO CIRCULA
60 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG, Stranded Through Hole
65 Position D-Type, Nano-D Plug, Male Pins Connector
85 Position D-Type, Nano-D Plug, Male Pins Connector
9 Position D-Type, Nano-D Plug, Male Pins Connector
A1 FAMILY TB 10 POLE
A1000 SERIES TERMINAL BLOCK
A2 FAMILY TB 05 POLE
A2 PRINT CIRCUIT S TERMINAL BLOC
CONN D-TYPE PLUG 15POS R/A SLDR
CONN D-TYPE PLUG 15POS VERT SLDR
CONN D-TYPE PLUG 21POS R/A SLDR
CONN D-TYPE PLUG 21POS VERT SLDR
CONN D-TYPE PLUG 25POS R/A SLDR
CONN D-TYPE PLUG 25POS VERT SLDR
CONN D-TYPE PLUG 31POS R/A SLDR
CONN D-TYPE PLUG 31POS VERT SLDR
CONN D-TYPE PLUG 37POS R/A SLDR
CONN D-TYPE PLUG 37POS VERT SLDR
CONN D-TYPE PLUG 51POS R/A SLDR
CONN D-TYPE PLUG 51POS VERT SLDR
CONN D-TYPE PLUG 65POS R/A SLDR
CONN D-TYPE PLUG 65POS VERT SLDR
CONN D-TYPE PLUG 9P SMD R/A SLDR
CONN D-TYPE PLUG 9POS R/A SOLDER
CONN D-TYPE PLUG 9POS VERT SLDR
CONN FMALE R/A PCB 12POS
CONN FMALE R/A PCB 5POS
CONN MALE R/A PCB 12POS
CONN MALE R/A PCB 5POS
CONN MALE R/A SMD 14POS
CONN MALE R/A SMD 16POS
CONN MALE R/A SMD 18POS
CONN MALE R/A SMD 20 POS
CONN MOD JACK 8P8C R/A SHIELDED
Connector Header position
Connector Header Surface Mount, Right Angle 10 position
Connector Header Surface Mount, Right Angle 12 position
Connector Header Surface Mount, Right Angle 4 position
Connector Header Surface Mount, Right Angle 6 position
Connector Header Surface Mount, Right Angle 8 position
Connector Header Through Hole 1 position
Connector Header Through Hole, Right Angle 1 position
DRP-12-DD-LT
DRP-32-VV-LT
DRS-12-DD-LT
DRS-32-VV-LT
DUAL ROW NANO-D 15 PIN CONTACT F
DUAL ROW NANO-D 15 PIN CONTACT H
DUAL ROW NANO-D 15 PIN CONTACT S
DUAL ROW NANO-D 15 PIN CONTACT V
DUAL ROW NANO-D 21 PIN CONTACT F
DUAL ROW NANO-D 21 PIN CONTACT H
DUAL ROW NANO-D 21 PIN CONTACT S
DUAL ROW NANO-D 21 PIN CONTACT V
DUAL ROW NANO-D 25 PIN CONTACT F
DUAL ROW NANO-D 25 PIN CONTACT H
DUAL ROW NANO-D 25 PIN CONTACT S
DUAL ROW NANO-D 25 PIN CONTACT V
DUAL ROW NANO-D 31 PIN CONTACT F
DUAL ROW NANO-D 31 PIN CONTACT H
DUAL ROW NANO-D 31 PIN CONTACT S
DUAL ROW NANO-D 31 PIN CONTACT V
DUAL ROW NANO-D 37 PIN CONTACT F
DUAL ROW NANO-D 37 PIN CONTACT H
DUAL ROW NANO-D 37 PIN CONTACT S
DUAL ROW NANO-D 37 PIN CONTACT V
DUAL ROW NANO-D 51 PIN CONTACT F
DUAL ROW NANO-D 51 PIN CONTACT H
DUAL ROW NANO-D 51 PIN CONTACT S
DUAL ROW NANO-D 51 PIN CONTACT V
DUAL ROW NANO-D 65 PIN CONTACT F
DUAL ROW NANO-D 65 PIN CONTACT H
DUAL ROW NANO-D 65 PIN CONTACT S
DUAL ROW NANO-D 65 PIN CONTACT V
DUAL ROW NANO-D 9 PIN CONTACT FL
DUAL ROW NANO-D 9 PIN CONTACT HO
DUAL ROW NANO-D 9 PIN CONTACT VE
HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Jack Modular Connector 10p8c 90° Angle (Right) Shielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) User Selectable Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
LU 10.16/07/90 4.5SN GY BX
MAGNUM 1000 SERIES
MAGNUM A1000 SPECIAL BLOCK
MCP-07-DD-LT
MCS-07-DD-LT
MESSERLEIS3,0 69P
MODULAR CONNECTOR RJ-SOCKET SMT
MODULAR CONNECTOR RJ-SOCKET THT
MODULAR, RJ45, 1.27MM, 8PIN,
SSB-02-AA-LT
SSB-04-AA-LT
SSB-06-AA-LT
SSB-08-AA-LT
SSB-10-AA-LT
SSB-12-AA-LT
SSB-14-AA-LT
SSB-16-AA-LT
SSB-18-AA-LT
SSB-20-AA-LT
TERM BLOCK 6POS 45DEG 5.08MM PCB
U.FL (UMCC), AMC Connector Jack, Male Pin 50Ohm Surface Mount Solder

<< Prev Next >>