Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC RETRO-REFLECTIVE S
Photoelectric Sensor OGP300
The M18 retro-reflective sensor OGP300 - OGP-DPKG/US from ifm has a polarisation filter, dark-on mode, and a range of 0.03-4 m. Thanks to the fixed setting, easy set-up is ensured. The retro-reflective sensor OGP300 - OGP-DPKG/US is of tested quality, confirmed by the ECOLAB certificate. Because of the robust stainless steel housing, the optimum sealing concept IP67/IP68/IP69K, and a PMMA plastic lens, the receiver of the retro-reflective sensor OGP300 - OGP-DPKG/US with M12 connector is suitable for applications in hygienic and wet areas in the food industry.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGP300 | 2330-OGP300-ND | 190990 | |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Photoelectric Sensors | Retro-reflective sensor ifm efector OGP300 - OGP-DPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Rectangular; Other; Rectangular | Cylindrical; Threaded Barrel | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | |||
| Mode | Dark-on | Dark-on |