ifm efector inc. Photoelectric OGS-OOKG/US-OGS100

Description
THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG RANGE FOR USE IN CONVEYING AND MATERIALS HANDLING READY FOR OPERATION IMMEDIATELY THANKS TO FIXED SETTING EXCELLENT PRICE/PERFORMANCE RATIO LOW-COST ALTERNATIVE TO UNITS WITH METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG RANGE FOR USE IN CONVEYING AND MATERIALS HANDLING READY FOR OPERATION IMMEDIATELY THANKS TO FIXED SETTING EXCELLENT PRICE/PERFORMANCE RATIO LOW-COST ALTERNATIVE TO UNITS WITH METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88351462 - Radwell International
Willingboro, NJ, United States
Photoelectric
88351462
Photoelectric 88351462
THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG RANGE FOR USE IN CONVEYING AND MATERIALS HANDLING READY FOR OPERATION IMMEDIATELY THANKS TO FIXED SETTING EXCELLENT PRICE/PERFORMANCE RATIO LOW-COST ALTERNATIVE TO UNITS WITH METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG RANGE FOR USE IN CONVEYING AND MATERIALS HANDLING READY FOR OPERATION IMMEDIATELY THANKS TO FIXED SETTING EXCELLENT PRICE/PERFORMANCE RATIO LOW-COST ALTERNATIVE TO UNITS WITH METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88351462
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 185585 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.08 inch (27.5 mm)
View Details
Photoelectric Sensors - 2054868 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Proximity sensor - SIEH-M18B-PS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details