ifm efector inc. Photoelectric OTT-FPKG-OT5001

Description
DIFFUSE REFLECTION SENSOR, 4-200 MM RANGE, PNP, LIGHT-ON/DARK-ON MODE; (PROGRAMMABLE), 150 HZ SWITCHING, INFRARED LIGHT (880 NM WAVELENGTH), 10-55 VDC, 2 M PVC CABLE, IP67, (OT5001). FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR, 4-200 MM RANGE, PNP, LIGHT-ON/DARK-ON MODE; (PROGRAMMABLE), 150 HZ SWITCHING, INFRARED LIGHT (880 NM WAVELENGTH), 10-55 VDC, 2 M PVC CABLE, IP67, (OT5001). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88351742 - Radwell International
Willingboro, NJ, United States
Photoelectric
88351742
Photoelectric 88351742
DIFFUSE REFLECTION SENSOR, 4-200 MM RANGE, PNP, LIGHT-ON/DARK-ON MODE; (PROGRAMMABLE), 150 HZ SWITCHING, INFRARED LIGHT (880 NM WAVELENGTH), 10-55 VDC, 2 M PVC CABLE, IP67, (OT5001). FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR, 4-200 MM RANGE, PNP, LIGHT-ON/DARK-ON MODE; (PROGRAMMABLE), 150 HZ SWITCHING, INFRARED LIGHT (880 NM WAVELENGTH), 10-55 VDC, 2 M PVC CABLE, IP67, (OT5001). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88351742
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Compact confocal controller for precise and fast inline processes - confocalDT IFC2417/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 25 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Proximity Sensors - 184996 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 2.83 inch (72 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4240 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details