ifm electronic gmbh Ultrasonic sensor UGT515

Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object
Request a Quote Datasheet
Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT515 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT515
Ultrasonic sensor UGT515
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
Supplier's Site
Ultrasonic sensor - UGT515 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT515
Ultrasonic sensor UGT515
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-UGT515-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT515-ND
Proximity Sensors - Industrial 2330-UGT515-ND
SENSOR PROX ULTRA 150MM-1.6M CYL

SENSOR PROX ULTRA 150MM-1.6M CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT515 UGT515 2330-UGT515-ND
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 5.91 to 62.99 inch (150 to 1600 mm) 5.91 to 62.99 inch (150 to 1600 mm)
Switching Frequency 0.0030 kHz 0.0030 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5329-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
3 suppliers
Pneumatic Cylinder Sensors - 2128737 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details
Diffuse scan - SOEG-RT-M18-NA-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details