ifm efector inc. Photoelectric OGS-OOOA-OG0028

Description
THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG-RANGE LARGE AC/DC OPERATING VOLTAGE RANGE ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS LED DISPLAY TO CHECK THE OPERATING STATUS. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG-RANGE LARGE AC/DC OPERATING VOLTAGE RANGE ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS LED DISPLAY TO CHECK THE OPERATING STATUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88350045 - Radwell International
Willingboro, NJ, United States
Photoelectric
88350045
Photoelectric 88350045
THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG-RANGE LARGE AC/DC OPERATING VOLTAGE RANGE ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS LED DISPLAY TO CHECK THE OPERATING STATUS. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR TRANSMITTER, VERY LONG-RANGE LARGE AC/DC OPERATING VOLTAGE RANGE ROBUST HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS LED DISPLAY TO CHECK THE OPERATING STATUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88350045
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Light barrier - SOOD-TB-R-PN - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details