From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Through-Beam Optical Sensor 787.402"" (20m)"
The transmitter of the cube style M18 through-beam sensor OGS280 OGS-OOKG/US/CUBE has a range of 0-20 m. Thanks to the fixed setting, easy set-up is ensured. The transmitter of the M18 through-beam sensor OGS280 OGS-OOKG/US/CUBE is of tested quality, confirmed by the UL certificate. Thanks to the compact stainless steel housing with IP67, and a PMMA plastic lens, the through-beam transmitter OGS280 OGS-OOKG/US/CUBE in conjunction with the matching receiver is suitable for applications in tight spots in the industrial automation industry.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGS280 | 2330-OGS280-ND | |
| Product Name | Through-beam sensor transmitter | Photoelectric, Industrial | Retro-reflective sensor ifm efector OGS280 - OGS-OOKG/US/CUBE |
| Body Shape | Threaded Barrel; Rectangular | Rectangular | |
| Operation Distance | 787 inch (20000 mm) | 787 inch (20000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | Retroreflective |
| Beam Type | Visible |