ifm efector inc. Photoelectric ORE-V-OR0002

Description
THROUGH-BEAM SENSOR RECEIVER, INFARED LIGHT, RECTANGULAR HOUSING, WAVELENGTH 9NM, AMBIENT TEMPERATURE [C] -20...80, SIDE LENSE, CONNECTION CABLE: 2 M; 1 X 0.14 MM. FREE 2 YEAR RADWELL WARRANTY
Description
THROUGH-BEAM SENSOR RECEIVER, INFARED LIGHT, RECTANGULAR HOUSING, WAVELENGTH 9NM, AMBIENT TEMPERATURE [C] -20...80, SIDE LENSE, CONNECTION CABLE: 2 M; 1 X 0.14 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88349743 - Radwell International
Willingboro, NJ, United States
Photoelectric
88349743
Photoelectric 88349743
THROUGH-BEAM SENSOR RECEIVER, INFARED LIGHT, RECTANGULAR HOUSING, WAVELENGTH 9NM, AMBIENT TEMPERATURE [C] -20...80, SIDE LENSE, CONNECTION CABLE: 2 M; 1 X 0.14 MM. FREE 2 YEAR RADWELL WARRANTY

THROUGH-BEAM SENSOR RECEIVER, INFARED LIGHT, RECTANGULAR HOUSING, WAVELENGTH 9NM, AMBIENT TEMPERATURE [C] -20...80, SIDE LENSE, CONNECTION CABLE: 2 M; 1 X 0.14 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88349743
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 190674 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.44 inch (62 mm)
View Details
3 suppliers
Photoelectric Sensors - 2055186 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 276 inch (7000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details