Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Thru-beam sensor, M18, PNP, Sr 25m
Through-Beam Optical Sensor 82.02' (25m)
The transmitter of the M18 through-beam sensor OGS500 - OGS-OOKG/US from ifm is characterised by a robust stainless steel housing with protection rating IP67. The transmitter with M12 connector has a range of 0-25 m. The long range allows a reliable solution of your application. The transmitter of the M18 through-beam sensor OGS500 - OGS-OOKG/US with the matching receiver is ideal for position detection in factory automation, packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGS500 | 8140373 | 2330-OGS500-ND | |
| Product Name | Through-beam sensor transmitter | Photoelectric Sensors | Photoelectric, Industrial | Through-beam sensor - transmitter ifm efector OGS500 - OGS-OOKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 984 inch (25000 mm) | 984 inch (25000 mm) | 984 inch (25000 mm) | 984 inch (25000 mm) |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible |