From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The diffuse reflection sensor OU5010 - OUT-HPKG from ifm is very robust due to the high protection rating IP67, and can be easily set with the potentiometer. The diffuse reflection sensor OU5010 - OUT-HPKG with background suppression features a sensing range of 1-200 mm and switches with light-on. The space saving sensor OU5010 - OUT-HPKG projects the beam from the side of the sensor. The highly precise diffuse reflection sensor OU5010 - OUT-HPKG is the perfect solution for position detection in packaging and conveying.
| ifm efector inc. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OU5010 | |
| Product Name | Diffuse reflection sensor | Diffuse reflection sensor ifm efector OU5010 - OUT-HPKG |
| Body Shape | Rectangular | Rectangular |
| Operation Distance | 0.0394 to 7.87 inch (1 to 200 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Infrared | Infrared |