Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
M18 through-beam sensor - transmitter OGS100 - OGS-OOKG/US has a range of 0-8 m. Thanks to the fixed setting, easy set-up is ensured. Through-beam sensor OGS100 - OGS-OOKG/US is of tested quality, confirmed by the cULus approval. Thanks to the convenient plastic housing with IP67 protection rating and PMMA plastic lens, through-beam transmitter OGS100 - OGS-OOKG/US in conjunction with the matching receiver is suitable for applications in a numberof industries.
| ifm efector inc. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGS100 | |
| Product Name | Through-beam sensor transmitter | Through-beam sensor - transmitter ifm efector OGS100 - OGS-OOKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 315 inch (8000 mm) | 0.0 to 315 inch (0.0 to 8000 mm) |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible |