ifm efector inc. Diffuse reflection sensor OGT100

Description
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OGT100 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
OGT100
Diffuse reflection sensor OGT100
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long range
  • For use in conveying and materials handling
  • Intuitive setting of the sensitivity via potentiometer
  • Excellent price/performance ratio
  • Low-cost alternative to units with metal housing

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 191621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191621
Photoelectric Sensors 191621
Diffuse reflection sensor OGT100

Diffuse reflection sensor OGT100

Supplier's Site
Photoelectric, Industrial - 2330-OGT100-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OGT100-ND
Photoelectric, Industrial 2330-OGT100-ND
DIFFUSE REFLECTION SENSOR, 10-40

DIFFUSE REFLECTION SENSOR, 10-40

Buy Now Datasheet
Diffuse reflection sensor ifm efector OGT100 - OGT-HPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Diffuse reflection sensor ifm efector OGT100 - OGT-HPKG/US
Diffuse reflection sensor ifm efector OGT100 - OGT-HPKG/US
Diffuse reflection sensor OGT100 - OGT-HPKG/US from ifm is characterised by a convenient plastic housing with protection rating IP65. The diffuse reflection sensor OGT100 - OGT-HPKG/US has a range of 10-400 mm, which is adjustable via potentiometer, and light-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGT100 - OGT-HPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.

Diffuse reflection sensor OGT100 - OGT-HPKG/US from ifm is characterised by a convenient plastic housing with protection rating IP65. The diffuse reflection sensor OGT100 - OGT-HPKG/US has a range of 10-400 mm, which is adjustable via potentiometer, and light-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGT100 - OGT-HPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OGT100 191621 2330-OGT100-ND
Product Name Diffuse reflection sensor Photoelectric Sensors Photoelectric, Industrial Diffuse reflection sensor ifm efector OGT100 - OGT-HPKG/US
Body Shape Cylindrical; Threaded Barrel Rectangular; Other; Rectangular Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 15.75 inch (10 to 400 mm) 0.3937 to 15.75 inch (10 to 400 mm)
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Diffuse Diffuse Diffuse
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Retro-reflective sensor - O6P306 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
2 suppliers
Retro-reflective sensor - O6P700 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Diffuse reflection sensor - OS5018 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Diffuse
View Details