Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Diffuse, Background Suppression Optical Sensor 0.591"" ~ 11.811"" (15mm ~ 300mm) PNP - Dark-ON/Light-ON"
Diffuse sensor, M18, Sr 15 to 300mm, PNP
The M18 diffuse reflection sensor OGH500 - OGH-FPKG/US from ifm, with background suppression, is characterised by a robust stainless steel housing with protection rating IP67, ass well as programmable light-on/dark-on switching. The diffuse reflection sensor OGH500-OGH-FPKG/US has a long range of 15-300 mm; the background suppression can be set via teach buttons. The long range allows a reliable solution of your application. The diffuse reflection sensor OGH500 - OGH-FPKG/US with M12 connector is the ideal solution for position detection in factory automation, packaging and conveying.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH500 | 2330-OGH500-ND | 8140345 | |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric, Industrial | Photoelectric Sensors | Diffuse reflection sensor ifm efector OGH500 - OGH-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.5906 to 11.81 inch (15 to 300 mm) | 0.5906 to 11.81 inch (15 to 300 mm) | 0.5906 to 11.81 inch (15 to 300 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible |