From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | OI5007 |
| Product Name | Retro-reflective sensor |
| Body Shape | Cylindrical; Threaded Barrel |
| Operating Temperature | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective |
| Beam Type | Visible |