View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
The diffuse reflection sensor OJ5049 - OJH-FNKG/SO/AS from ifm is very robust due to the high protection rating IP67, and can be easily set thanks to the innovative teach method. The diffuse reflection sensor OJ5049 - OJH-FNKG/SO/AS with background suppression features a sensing range of 15-400 mm and programmable light-on/dark-on mode. The sophisticated mounting accessories and the M8 connector enable easy adaptation in your application. The highly precise diffuse reflection sensor OJ5049 - OJH-FNKG/SO/AS is the perfect solution for position detection in packaging and conveying.
| ifm efector inc. | Automation24, Inc. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5049 | |
| Product Name | Diffuse reflection sensors with background suppression | Diffuse reflection sensor ifm efector OJ5049 - OJH-FNKG/SO/AS |
| Body Shape | Rectangular | Rectangular |
| Operation Distance | 0.5906 to 15.75 inch (15 to 400 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Visible |