Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OGT101
Diffuse reflection sensor OGT101 - OGT-DPKG/US from ifm is characterised by a convenient plastic housing with protection rating IP65. The diffuse reflection sensor OGT101 - OGT-DPKG/US has a range of 10-400 mm, which is adjustable via potentiometer, and dark-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGT101 - OGT-DPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGT101 | 595033 | |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors | Diffuse reflection sensor ifm efector OGT101 - OGT-DPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 0.3937 to 15.75 inch (10 to 400 mm) | 0.3937 to 15.75 inch (10 to 400 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse |
| Beam Type | Visible |