ifm efector inc. Photoelectric OGH-FNKG/US/CUBE-OGH581

Description
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST RECTANGULAR METAL HOUSING WITH M18 THREAD ON THE SIDE PARTICULARLY SPACE-SAVING DESIGN FOR USE WHERE SPACE IS RESTRICTED PRECISE BACKGROUND SUPPRESSION PROGRAMMABLE LIGHT-ON/DARK-ON MODE INTUIT. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST RECTANGULAR METAL HOUSING WITH M18 THREAD ON THE SIDE PARTICULARLY SPACE-SAVING DESIGN FOR USE WHERE SPACE IS RESTRICTED PRECISE BACKGROUND SUPPRESSION PROGRAMMABLE LIGHT-ON/DARK-ON MODE INTUIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88344569 - Radwell International
Willingboro, NJ, United States
Photoelectric
88344569
Photoelectric 88344569
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST RECTANGULAR METAL HOUSING WITH M18 THREAD ON THE SIDE PARTICULARLY SPACE-SAVING DESIGN FOR USE WHERE SPACE IS RESTRICTED PRECISE BACKGROUND SUPPRESSION PROGRAMMABLE LIGHT-ON/DARK-ON MODE INTUIT. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST RECTANGULAR METAL HOUSING WITH M18 THREAD ON THE SIDE PARTICULARLY SPACE-SAVING DESIGN FOR USE WHERE SPACE IS RESTRICTED PRECISE BACKGROUND SUPPRESSION PROGRAMMABLE LIGHT-ON/DARK-ON MODE INTUIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88344569
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Light-intensive controller for very high-speed measurements - confocalDT IFC2465MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Proximity sensor - SIEN-6,5B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details