From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OGH381
DIFFUSE REFLECTION SENSOR,RED LI
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGH381 | 595324 | 2330-OGH381-ND |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Threaded Barrel; Rectangular | Rectangular; Other; Rectangular | |
| Operation Distance | 7.87 inch (200 mm) | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |