ifm electronic gmbh Ultrasonic sensor UGT529

Description
Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of colour, transparency or surface characteristics of the object Particularly space-saving design for use where space is restricted User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of colour, transparency or surface characteristics of the object Particularly space-saving design for use where space is restricted User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT529 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT529
Ultrasonic sensor UGT529
Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of colour, transparency or surface characteristics of the object Particularly space-saving design for use where space is restricted User-friendly communication and parameterisation via IO-Link
  • Output function normally open / normally closed programmable
  • Clearly visible LED for indicating switching status and echo
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Particularly space-saving design for use where space is restricted
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Ultrasonic sensor - UGT529 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT529
Ultrasonic sensor UGT529
Output function normally open / normally closed programmable Clearly visible LED for indicating switching status and echo Non-contact detection independent of color, transparency or surface characteristics of the object Particularly space-saving design for use where space is restricted User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Output function normally open / normally closed programmable
  • Clearly visible LED for indicating switching status and echo
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Particularly space-saving design for use where space is restricted
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT529 UGT529
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 3.15 to 47.24 inch (80 to 1200 mm) 3.15 to 47.24 inch (80 to 1200 mm)
Switching Frequency 0.0050 kHz 0.0050 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity sensor - SIEH-M18B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details