Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OGT500
"Diffuse Optical Sensor 0.079"" ~ 31.496"" (2mm ~ 800mm) PNP - Dark-ON/Light-ON"
The diffuse reflection sensor OGT500 - OGT-FPKG/US from ifm is characterised by a robust stainless steel housing and protection rating IP67. The diffuse reflection sensor OGT500 - OGT-FPKG/US adjustable via teach buttons features a long range of 2-800 mm and programmable light-on/dark-on mode. The long range allows a reliable solution of your application. The diffuse reflection sensor OF500 - OFB-FPKG/US with M12 connector is the ideal solution for position detection in factory automation, packaging and conveying.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGT500 | 191514 | 2330-OGT500-ND | |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors | Photoelectric, Industrial | Diffuse reflection sensor ifm efector OGT500 - OGT-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.0787 to 31.5 inch (2 to 800 mm) | 0.0787 to 31.5 inch (2 to 800 mm) | ||
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse | Diffuse | |
| Beam Type | Visible |