From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
DIFFUSE SENSOR IR LIGHT LIGHT/DA
| ifm efector inc. | DigiKey | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OL0014 | 2330-OL0014-ND |
| Product Name | Diffuse reflection sensor | Photoelectric, Industrial |
| Body Shape | Rectangular | |
| Operation Distance | 0.0394 to 31.5 inch (1 to 800 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Infrared | Infrared |