From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Retroreflective Optical Sensor 3.937"" ~ 157.480"" (100mm ~ 4m) PNP - Dark-ON"
The retro-reflective sensor OGP280 - OGP-DPKG/US/CUBE from ifm is characterised by a robust zinc alloy housing with protection rating IP67. The retro-reflective sensor OGP280 - OGP-DPKG/US/CUBE has a range of 0.1-4 m and dark-on configuration. The long range allows a reliable solution of your application. The retro-reflective sensor OGP280 - OGP-DPKG/US/CUBE with M12 connector is ideal for position detection in factory automation, packaging and conveying.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGP280 | 2330-OGP280-ND | |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Retro-reflective sensor ifm efector OGP280 - OGP-DPKG/US/CUBE |
| Body Shape | Threaded Barrel; Rectangular | Rectangular | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | ||
| Mode | Dark-on | Dark-on |