ifm efector inc. Ultrasonic sensor UGT509

Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT509 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT509
Ultrasonic sensor UGT509
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ultrasonic sensor - UGT509 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT509
Ultrasonic sensor UGT509
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object User-friendly communication and parameterisation via IO-Link
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Proximity Sensors - Industrial - 2330-UGT509-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT509-ND
Proximity Sensors - Industrial 2330-UGT509-ND
SENSOR PROX ULTRA 150MM-1.6M CYL

SENSOR PROX ULTRA 150MM-1.6M CYL

Buy Now Datasheet
Proximity Sensors - 1232458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1232458
Proximity Sensors 1232458
ifm electronic UGT509

ifm electronic UGT509

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT509 UGT509 2330-UGT509-ND 1232458
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Other; Barrel
Operation Distance 5.91 to 62.99 inch (150 to 1600 mm) 5.91 to 62.99 inch (150 to 1600 mm) 5.91 to 62.99 inch (150 to 1600 mm)
Switching Frequency 0.0030 kHz 0.0030 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 163219 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
Diffuse reflection sensors with background suppression - O6H301 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 to 7.87 inch (2 to 200 mm)
View Details
4 suppliers
Proximity Sensors - Industrial - 2330-I7R209-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
2 suppliers
Diffuse reflection sensor - OG5029 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details