ifm efector inc. Diffuse reflection sensor OI5003

Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Fiber optic version available for higher ambient temperature From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Fiber optic version available for higher ambient temperature From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OI5003 - ifm efector inc.
Malvern, PA, United States
Diffuse reflection sensor
OI5003
Diffuse reflection sensor OI5003
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Fiber optic version available for higher ambient temperature From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long range
  • With terminal chamber that can be rotated by 90°
  • Programmable light-on/dark-on mode
  • Large operating voltage range
  • Fiber optic version available for higher ambient temperature

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric Sensors - 191451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
191451
Photoelectric Sensors 191451
Diffuse reflection sensor OI5003

Diffuse reflection sensor OI5003

Supplier's Site

Technical Specifications

  ifm efector inc. RS Components, Ltd.
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number OI5003 191451
Product Name Diffuse reflection sensor Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel Cylindrical; Other; Cylindrical
Operation Distance 0.1181 to 27.56 inch (3 to 700 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Diffuse Diffuse
Beam Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OF5049 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Diffuse reflection sensor - OJ5100 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Diffuse reflection sensor - OG0035 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
4 suppliers
Through-beam sensor receiver - OG0038 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
3 suppliers