ifm efector inc. Ultrasonic sensor UGT500

Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT500 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT500
Ultrasonic sensor UGT500
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ultrasonic sensor - UGT500 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT500
Ultrasonic sensor UGT500
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo
Supplier's Site
Proximity Sensors - Industrial - 2330-UGT500-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT500-ND
Proximity Sensors - Industrial 2330-UGT500-ND
ULTRASONIC SENSOR, 40-300 MM, M1

ULTRASONIC SENSOR, 40-300 MM, M1

Buy Now Datasheet
Proximity Sensors - 1232448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1232448
Proximity Sensors 1232448
ifm electronic UGT500

ifm electronic UGT500

Supplier's Site

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT500 UGT500 2330-UGT500-ND 1232448
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Other; Barrel
Operation Distance 1.57 to 11.81 inch (40 to 300 mm) 1.57 to 11.81 inch (40 to 300 mm) 1.57 to 11.81 inch (40 to 300 mm)
Switching Frequency 0.0080 kHz 0.0080 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - OJ5071 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0394 to 39.37 inch (1 to 1000 mm)
View Details
Diffuse reflection sensor - OGT102 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 15.75 inch (10 to 400 mm)
View Details
Proximity Sensors - 185992 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.08 inch (27.5 mm)
View Details
Diffuse reflection sensors with background suppression - OGH281 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Threaded Barrel; Rectangular
Operation Distance 7.87 inch (200 mm)
View Details
2 suppliers