ifm electronic gmbh Ultrasonic sensor UGT593

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
Request a Quote
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT593 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT593
Ultrasonic sensor UGT593
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterisation via IO-Link
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Ultrasonic sensor - UGT593 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT593
Ultrasonic sensor UGT593
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton User-friendly communication and parameterization via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
  • User-friendly communication and parameterization via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT593 UGT593
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Operation Distance 2.36 to 31.5 inch (60 to 800 mm) 2.36 to 31.5 inch (60 to 800 mm)
Switching Frequency 0.0050 kHz 0.0050 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1214EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 184982 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details