Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
| ifm efector inc. | ifm electronic gmbh | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | UGT207 | UGT207 |
| Product Name | Ultrasonic sensor | Ultrasonic sensor |
| Sensor Technology | Ultrasonic Proximity Sensor | Ultrasonic Proximity Sensor |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel |
| Operation Distance | 7.87 to 86.61 inch (200 to 2200 mm) | 7.87 to 86.61 inch (200 to 2200 mm) |
| Switching Frequency | 0.0020 kHz | 0.0020 kHz |
| Operating Temperature | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) |