ifm efector inc. Photoelectric OGS-OOKG/US100-OGS300

Description
SENSOR TRANSMITTER, THROUGH-BEAM, 20 MM RANGE, 10-36 VDC, 15 MA, 624 NM WAVE LENGTH, M12 CONNECTOR, A CODED, -25 TO +80 DEGREE C, IP65/67/68/89K. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR TRANSMITTER, THROUGH-BEAM, 20 MM RANGE, 10-36 VDC, 15 MA, 624 NM WAVE LENGTH, M12 CONNECTOR, A CODED, -25 TO +80 DEGREE C, IP65/67/68/89K. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 65691055 - Radwell International
Willingboro, NJ, United States
Photoelectric
65691055
Photoelectric 65691055
SENSOR TRANSMITTER, THROUGH-BEAM, 20 MM RANGE, 10-36 VDC, 15 MA, 624 NM WAVE LENGTH, M12 CONNECTOR, A CODED, -25 TO +80 DEGREE C, IP65/67/68/89K. FREE 2 YEAR RADWELL WARRANTY

SENSOR TRANSMITTER, THROUGH-BEAM, 20 MM RANGE, 10-36 VDC, 15 MA, 624 NM WAVE LENGTH, M12 CONNECTOR, A CODED, -25 TO +80 DEGREE C, IP65/67/68/89K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65691055
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity Sensors - 190644 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 3.54 inch (90 mm)
View Details
8 mm Diameter Inductive Sensor - I8M2POC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details