ifm efector inc. Through-beam sensor transmitter OGS380

Description
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the food and beverage industry Ready for operation immediately thanks to fixed setting Very long range User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the food and beverage industry Ready for operation immediately thanks to fixed setting Very long range User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OGS380 - ifm efector inc.
Malvern, PA, United States
Through-beam sensor transmitter
OGS380
Through-beam sensor transmitter OGS380
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the food and beverage industry Ready for operation immediately thanks to fixed setting Very long range User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular stainless steel housing with M18 thread on the side
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the food and beverage industry
  • Ready for operation immediately thanks to fixed setting
  • Very long range
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-OGS380-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OGS380-ND
Photoelectric, Industrial 2330-OGS380-ND
THROUGH-BEAM SENSOR,RED LIGHT,15

THROUGH-BEAM SENSOR,RED LIGHT,15

Buy Now Datasheet
Photoelectric Sensors - 595476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
595476
Photoelectric Sensors 595476
Through-beam sensor OGS380

Through-beam sensor OGS380

Supplier's Site

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OGS380 2330-OGS380-ND 595476
Product Name Through-beam sensor transmitter Photoelectric, Industrial Photoelectric Sensors
Body Shape Threaded Barrel; Rectangular Rectangular; Other; Rectangular
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Optical Technology Type Through Beam Through Beam Through Beam
Beam Type Visible
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T306 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
2 suppliers
Through-beam sensor receiver - O6E201 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Retro-reflective sensor - O6P309 - ifm efector inc.
Specs
Body Shape Rectangular
Operating Temperature -13 to 176 F (-25 to 80 C)
Optical Technology Type Retroreflective
View Details
3 suppliers