View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OJH200
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJH200 | 595402 |
| Product Name | Diffuse reflection sensors with background suppression | Photoelectric Sensors |
| Body Shape | Rectangular | Rectangular; Other; Rectangular |
| Operation Distance | 3.94 inch (100 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Visible |