ifm electronic gmbh Ultrasonic sensor UGT516

Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object
Request a Quote Datasheet
Description
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT516 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT516
Ultrasonic sensor UGT516
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton
  • Clearly visible LED for indicating switching status and echo
  • With programmable switching output and scalable analogue output
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
Supplier's Site
Ultrasonic sensor - UGT516 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT516
Ultrasonic sensor UGT516
Very large detection range Intuitive setting of the detection range via pushbutton Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton
  • Clearly visible LED for indicating switching status and echo
  • With programmable switching output and scalable analog output
  • Non-contact detection independent of color, transparency or surface characteristics of the object

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - Industrial - 2330-UGT516-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT516-ND
Proximity Sensors - Industrial 2330-UGT516-ND
SENSOR PROX ULTRA 150MM-1.6M CYL

SENSOR PROX ULTRA 150MM-1.6M CYL

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT516 UGT516 2330-UGT516-ND
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 5.91 to 62.99 inch (150 to 1600 mm) 5.91 to 62.99 inch (150 to 1600 mm)
Switching Frequency 0.0030 kHz 0.0030 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3214EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 185986 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details