View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Reflective Optical Sensor 7.874"" ~ 0.059"" (200mm ~ 1.50mm) ADJ Module"
Sensor for transparent objects OJ5185
| ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5185 | 2330-OJ5185-ND | 595400 |
| Product Name | Retro-reflective sensor for the detection of transparent objects | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | |
| Operating Temperature | 32 to 140 F (0.0 to 60 C) | 32 to 140 F (0.0 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | |
| Mode | Light-on; Dark-on; Light/Dark Programmable |