ifm electronic gmbh Ultrasonic sensor UIT501

Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link
Request a Quote
Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UIT501 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UIT501
Ultrasonic sensor UIT501
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Width of the sound beam adjustable via IO-Link
Supplier's Site
Ultrasonic sensor - UIT501 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UIT501
Ultrasonic sensor UIT501
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Width of the sound beam adjustable via IO-Link Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Width of the sound beam adjustable via IO-Link

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Proximity Sensors - 101237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
101237
Proximity Sensors 101237
ifm electronic UIT501

ifm electronic UIT501

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc. RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UIT501 UIT501 101237
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel; Other; Threaded Barrel
Operation Distance 9.84 to 138 inch (250 to 3500 mm) 9.84 to 138 inch (250 to 3500 mm)
Switching Frequency 1.00E-3 kHz 1.00E-3 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 596989 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Proximity Sensors - Industrial - 1882-1041054-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Proximity sensor - SIES-Q8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details