ifm efector inc. Ultrasonic sensor UGT511

Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT511 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT511
Ultrasonic sensor UGT511
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object User-friendly communication and parameterization via IO-Link From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • With programmable switching output and scalable analog output
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • User-friendly communication and parameterization via IO-Link

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ultrasonic sensor - UGT511 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT511
Ultrasonic sensor UGT511
Very large detection range Intuitive setting of the detection range via pushbutton or IO-Link Clearly visible LED for indicating switching status and echo With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object User-friendly communication and parameterisation via IO-Link
  • Very large detection range
  • Intuitive setting of the detection range via pushbutton or IO-Link
  • Clearly visible LED for indicating switching status and echo
  • With programmable switching output and scalable analogue output
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site
Proximity Sensors - Industrial - 2330-UGT511-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT511-ND
Proximity Sensors - Industrial 2330-UGT511-ND
SENSOR PROX ULTRA 150MM-1.6M CYL

SENSOR PROX ULTRA 150MM-1.6M CYL

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT511 UGT511 2330-UGT511-ND
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 5.91 to 62.99 inch (150 to 1600 mm) 5.91 to 62.99 inch (150 to 1600 mm)
Switching Frequency 0.0030 kHz 0.0030 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189384 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
Length 4.72 inch (120 mm)
View Details
2 suppliers
Proximity Sensors - Industrial - 2330-I7R210-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Proximity Sensors - Industrial - 2330-IEC202-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
2 suppliers
Proximity Sensors - 185092 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.38 inch (35 mm)
View Details