ifm efector inc. Retro-reflective sensor OGP101

Description
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - OGP101 - ifm efector inc.
Malvern, PA, United States
Retro-reflective sensor
OGP101
Retro-reflective sensor OGP101
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Very long range
  • For use in conveying and materials handling
  • Ready for operation immediately thanks to fixed setting
  • Excellent price/performance ratio
  • Low-cost alternative to units with metal housing

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Photoelectric, Industrial - 2330-OGP101-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2330-OGP101-ND
Photoelectric, Industrial 2330-OGP101-ND
RETRO-REFLECTIVE SENSOR RED LIGH

RETRO-REFLECTIVE SENSOR RED LIGH

Buy Now Datasheet
Photoelectric Sensors - 595164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
595164
Photoelectric Sensors 595164
Retro-reflective sensor OGP101

Retro-reflective sensor OGP101

Supplier's Site
Retro-reflective sensor ifm efector OGP101 - OGP-HPKG/US -  - Automation24, Inc.
King of Prussia, PA, United States
Retro-reflective sensor ifm efector OGP101 - OGP-HPKG/US
Retro-reflective sensor ifm efector OGP101 - OGP-HPKG/US
The retro-reflective sensor OGP101 - OGP-HPKG/US from ifm is characterised by a convenient plastic housing with protection rating IP67. The retro-reflective sensor OGP101 - OGP-HPKG/US has a range of 0.05-2.5 m and light-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGP101 - OGP-HPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.

The retro-reflective sensor OGP101 - OGP-HPKG/US from ifm is characterised by a convenient plastic housing with protection rating IP67. The retro-reflective sensor OGP101 - OGP-HPKG/US has a range of 0.05-2.5 m and light-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGP101 - OGP-HPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors Photoelectric Sensors
Product Number OGP101 2330-OGP101-ND 595164
Product Name Retro-reflective sensor Photoelectric, Industrial Photoelectric Sensors Retro-reflective sensor ifm efector OGP101 - OGP-HPKG/US
Body Shape Cylindrical; Threaded Barrel Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C) -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective Retroreflective Retroreflective Retroreflective
Beam Type Visible
Mode Light-on Light-on
Unlock Full Specs
to access all available technical data

Similar Products

Through-beam sensor transmitter - OA0101 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 1969 inch (50000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Fibre optic through-beam sensor - E35062 - ifm electronic gmbh
Specs
Operating Temperature -40 to 482 F (-40 to 250 C)
Optical Technology Type Through Beam
Length 197 inch (5000 mm)
View Details
2 suppliers
Through-beam sensor receiver - OG0029 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operation Distance 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Fiber optic diffuse reflection sensor - E20645 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
3 suppliers