View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
THROUGH-BEAM SENSOR; RED LIGHT;
The through beam transmitter OJ5130 - OJS-OOKG/SO/AS from ifm efector is characterized by a plastic housing with protection rating IP65/IP67, light-on/dark-on mode and a range of 10.0 m. The through-beam sensor OOJ5130 - OJS-OOKG/SO/AS is easily set via pushbuttons. Thanks to the compact housing the operating and switching status indication are clearly visible even in bright light. The OJ5130 - OJS-OOKG/SO/AS through-beam sensor with a 4-pole M8 connection is the perfect solution for use in conveyor systems.
| ifm efector inc. | RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5130 | 595147 | 2330-OJ5130-ND | |
| Product Name | Through-beam sensor transmitter | Photoelectric Sensors | Photoelectric, Industrial | Through-beam sensor ifm efector OJ5130 - OJS-OOKG/SO/AS |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | Rectangular | |
| Operation Distance | 394 inch (10000 mm) | 394 inch (10000 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 F (-25 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Through Beam | Through Beam | Through Beam | Through Beam |
| Beam Type | Visible | Visible |