Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor OGS301
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGS301 | 191000 |
| Product Name | Through-beam sensor transmitter | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical |
| Operation Distance | 787 inch (20000 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 F (-25 C) |
| Optical Technology Type | Through Beam | Through Beam |