ifm electronic gmbh Ultrasonic sensor UGT522

Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote
Description
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT522 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT522
Ultrasonic sensor UGT522
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of colour, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo
Supplier's Site
Ultrasonic sensor - UGT522 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT522
Ultrasonic sensor UGT522
Particularly space-saving design for use where space is restricted Output function normally open / normally closed programmable Non-contact detection independent of color, transparency or surface characteristics of the object Easy adjustment of the device function via programming wire Clearly visible LED for indicating switching status and echo From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly space-saving design for use where space is restricted
  • Output function normally open / normally closed programmable
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Easy adjustment of the device function via programming wire
  • Clearly visible LED for indicating switching status and echo

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Proximity Sensors Proximity Sensors
Product Number UGT522 UGT522
Product Name Ultrasonic sensor Ultrasonic sensor
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Operation Distance 2.36 to 31.5 inch (60 to 800 mm) 2.36 to 31.5 inch (60 to 800 mm)
Switching Frequency 0.0050 kHz 0.0050 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Heavy Duty Photoelectric Sensors - FMS Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 78.74 inch (2000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Sensors - 2100755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 39.37 inch (1000 mm)
View Details