View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Photoelectric Sensor OJ5065
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5065 | 191497 |
| Product Name | Through-beam sensor transmitter | Photoelectric Sensors |
| Body Shape | Rectangular | Rectangular; Other; Square |
| Operation Distance | 394 inch (10000 mm) | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 F (-25 C) |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible |