ifm efector inc. Photoelectric OGH-HPKG/6M-OGH310

Description
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST STAINLESS STEEL HOUSING FOR USE IN THE FOOD AND BEVERAGE INDUSTRY RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUST. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST STAINLESS STEEL HOUSING FOR USE IN THE FOOD AND BEVERAGE INDUSTRY RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUST. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88345870 - Radwell International
Willingboro, NJ, United States
Photoelectric
88345870
Photoelectric 88345870
DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST STAINLESS STEEL HOUSING FOR USE IN THE FOOD AND BEVERAGE INDUSTRY RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUST. FREE 2 YEAR RADWELL WARRANTY

DIFFUSE REFLECTION SENSOR WITH BACKGROUND SUPPRESSION, ROBUST STAINLESS STEEL HOUSING FOR USE IN THE FOOD AND BEVERAGE INDUSTRY RESISTANT TO HIGH-PRESSURE CLEANING WITH AGGRESSIVE CLEANING AGENTS HIGH PROTECTION RATING FOR THE REQUIREMENTS OF HARSH INDUST. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88345870
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Proximity Sensors - 162871 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3116 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details