View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Sensor for transparent objects OJ5186
"Reflective Optical Sensor 7.874"" ~ 0.059"" (200mm ~ 1.50mm) ADJ Module"
| ifm efector inc. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OJ5186 | 595045 | 2330-OJ5186-ND |
| Product Name | Retro-reflective sensor for the detection of transparent objects | Photoelectric Sensors | Photoelectric, Industrial |
| Body Shape | Rectangular | Rectangular; Other; Rectangular | |
| Operating Temperature | 32 to 140 F (0.0 to 60 C) | 32 to 140 F (0.0 to 60 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | Visible | |
| Mode | Light-on; Dark-on; Light/Dark Programmable |