ifm efector inc. Retro-reflective sensor OJ5028

Description
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote
Description
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - OJ5028 - ifm efector inc.
Malvern, PA, United States
Retro-reflective sensor
OJ5028
Retro-reflective sensor OJ5028
Particularly compact housing for use where space is restricted Very long range Visible red light for simple alignment Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Visible red light for simple alignment
  • Intuitive setting of sensitivity and output function
  • Easy mounting by clipping onto a mounting base

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm efector inc.
Product Category Photoelectric Sensors
Product Number OJ5028
Product Name Retro-reflective sensor
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
Mode Light-on; Dark-on; Light/Dark Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber optic diffuse reflection sensor - E20645 - ifm efector inc.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Optical Technology Type Diffuse
Length 78.74 inch (2000 mm)
View Details
3 suppliers
Through-beam sensor receiver - O5E502 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Photoelectric, Industrial - 2330-O7E203-ND - DigiKey
Specs
Operation Distance 58.8 inch (1494 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Through Beam
View Details
Retro-reflective sensor - OF5025 - ifm efector inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Optical Technology Type Retroreflective
View Details
4 suppliers