Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
"Retroreflective Optical Sensor 1.181"" ~ 196.850"" (30mm ~ 5m) PNP - Dark-ON/Light-ON"
Retroreflect sensor, M18, Sr 0.03 to 5m
The retro-reflective sensor OGP500 - OGP-FPKG/US from ifm is characterised by a robust stainless steel housing with protection rating IP67. The retro-reflective sensor OGP500 - OGP-FPKG/US that is set via teach buttons has a range of 0.03-5 m and programmable light-on/dark-on switching. The long range allows a reliable solution of your application. The retro-reflective sensor OGP500 - OGP-FPKG/US with M12 connector is ideal for position detection in factory automation, packaging and conveying.
| ifm efector inc. | DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGP500 | 2330-OGP500-ND | 8140349 | |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Photoelectric Sensors | Retro-reflective sensor ifm efector OGP500 - OGP-FPKG/US |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | |||
| Mode | Light-on; Dark-on; Light/Dark Programmable | Light-on; Dark-on; Light/Dark Programmable |