ifm efector inc. Ultrasonic sensor UGT591

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor - UGT591 - ifm efector inc.
Malvern, PA, United States
Ultrasonic sensor
UGT591
Ultrasonic sensor UGT591
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analog output Non-contact detection independent of color, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • With programmable switching output and scalable analog output
  • Non-contact detection independent of color, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Ultrasonic sensor - UGT591 - ifm electronic gmbh
Essen, Germany
Ultrasonic sensor
UGT591
Ultrasonic sensor UGT591
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted With programmable switching output and scalable analogue output Non-contact detection independent of colour, transparency or surface characteristics of the object Intuitive setting of the detection range via pushbutton
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • With programmable switching output and scalable analogue output
  • Non-contact detection independent of colour, transparency or surface characteristics of the object
  • Intuitive setting of the detection range via pushbutton
Supplier's Site
Proximity Sensors - Industrial - 2330-UGT591-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-UGT591-ND
Proximity Sensors - Industrial 2330-UGT591-ND
SENSOR PROX ULTRA 80MM-1.2M MOD

SENSOR PROX ULTRA 80MM-1.2M MOD

Buy Now Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number UGT591 UGT591 2330-UGT591-ND
Product Name Ultrasonic sensor Ultrasonic sensor Proximity Sensors - Industrial
Sensor Technology Ultrasonic Proximity Sensor Ultrasonic Proximity Sensor
Body Shape Threaded Barrel; Rectangular
Operation Distance 3.15 to 47.24 inch (80 to 1200 mm) 3.15 to 47.24 inch (80 to 1200 mm)
Switching Frequency 0.0050 kHz 0.0050 kHz
Operating Temperature -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensors with background suppression - O7H204 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1181 to 3.94 inch (3 to 100 mm)
View Details
4 suppliers
Proximity Sensors - Industrial - 2330-IE5390-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
2 suppliers
Diffuse reflection sensors with background suppression - OGH580 - ifm efector inc.
Specs
Sensor Technology Photoelectric Sensors; Ultrasonic Proximity Sensor
Body Shape Threaded Barrel; Rectangular
Operation Distance 0.5906 to 7.87 inch (15 to 200 mm)
View Details
3 suppliers
Ultrasonic sensor - UGT204 - ifm efector inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 5.91 to 62.99 inch (150 to 1600 mm)
View Details
3 suppliers