ifm efector inc. Photoelectric OIDLCPKG/US-OID250

Description
LASER DISTANCE SENSOR, M30 X 1.5MM, BACKGROUND SUPPRESSION, IO-LINK INTERFACE, 0.03-2.0M MEASURING RANGE, 11HZ SWITCHING FREQUENCY, M12 CONNECTOR, LASER LIGHT CLASS 1. FREE 2 YEAR RADWELL WARRANTY
Description
LASER DISTANCE SENSOR, M30 X 1.5MM, BACKGROUND SUPPRESSION, IO-LINK INTERFACE, 0.03-2.0M MEASURING RANGE, 11HZ SWITCHING FREQUENCY, M12 CONNECTOR, LASER LIGHT CLASS 1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88351488 - Radwell International
Willingboro, NJ, United States
Photoelectric
88351488
Photoelectric 88351488
LASER DISTANCE SENSOR, M30 X 1.5MM, BACKGROUND SUPPRESSION, IO-LINK INTERFACE, 0.03-2.0M MEASURING RANGE, 11HZ SWITCHING FREQUENCY, M12 CONNECTOR, LASER LIGHT CLASS 1. FREE 2 YEAR RADWELL WARRANTY

LASER DISTANCE SENSOR, M30 X 1.5MM, BACKGROUND SUPPRESSION, IO-LINK INTERFACE, 0.03-2.0M MEASURING RANGE, 11HZ SWITCHING FREQUENCY, M12 CONNECTOR, LASER LIGHT CLASS 1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
IFM Sensors & Switches OIDLCPKG/US-OID250

IFM Sensors & Switches OIDLCPKG/US-OID250

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88351488
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Inductive Proximity Sensors - 5000002586-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details