Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC SENSOR,18MM THREAD
The M18 retro-reflective sensor OGP201 - OGP-HPKG/US100 from ifm has a polarisation filter, light-on switching and a range of 0.03-4 m. Thanks to the fixed setting, easy set-up is ensured. The retro-reflective sensor OGP201 - OGP-HPKG/US100 is of tested quality. Thanks to the robust stainless steel housing, the optimum sealing concept IP67, and a PMMA plastic lens, the retro-reflective sensor OGP201 - OGP-HPKG/US100 with M12 connector is suitable for applications inmany harsh environments.
| ifm efector inc. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGP201 | 2330-OGP201-ND | |
| Product Name | Retro-reflective sensor | Photoelectric, Industrial | Retro-reflective sensor ifm efector OGP201 - OGP-HPKG/US100 |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Threaded Barrel | |
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
| Optical Technology Type | Retroreflective | Retroreflective | Retroreflective |
| Beam Type | Visible | ||
| Mode | Light-on | Light-on |