ifm efector inc. Photoelectric OJHLFPKG/FO/AS-OJ5052

Description
LASER DIFFUSE REFLECTION SENSOR, RELIABLE DETECTION OF TINY OBJECTS PARTICULARLY COMPACT HOUSING FOR USE IN ROBOTICS, ASSEMBLY AND HANDLING TECHNOLOGY PRECISE BACKGROUND SUPPRESSION SIMPLE ALIGNMENT DUE TO VISIBLE LASER LIGHT SPOT INTUITIVE SETTING OF SEN. FREE 2 YEAR RADWELL WARRANTY
Description
LASER DIFFUSE REFLECTION SENSOR, RELIABLE DETECTION OF TINY OBJECTS PARTICULARLY COMPACT HOUSING FOR USE IN ROBOTICS, ASSEMBLY AND HANDLING TECHNOLOGY PRECISE BACKGROUND SUPPRESSION SIMPLE ALIGNMENT DUE TO VISIBLE LASER LIGHT SPOT INTUITIVE SETTING OF SEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88351573 - Radwell International
Willingboro, NJ, United States
Photoelectric
88351573
Photoelectric 88351573
LASER DIFFUSE REFLECTION SENSOR, RELIABLE DETECTION OF TINY OBJECTS PARTICULARLY COMPACT HOUSING FOR USE IN ROBOTICS, ASSEMBLY AND HANDLING TECHNOLOGY PRECISE BACKGROUND SUPPRESSION SIMPLE ALIGNMENT DUE TO VISIBLE LASER LIGHT SPOT INTUITIVE SETTING OF SEN. FREE 2 YEAR RADWELL WARRANTY

LASER DIFFUSE REFLECTION SENSOR, RELIABLE DETECTION OF TINY OBJECTS PARTICULARLY COMPACT HOUSING FOR USE IN ROBOTICS, ASSEMBLY AND HANDLING TECHNOLOGY PRECISE BACKGROUND SUPPRESSION SIMPLE ALIGNMENT DUE TO VISIBLE LASER LIGHT SPOT INTUITIVE SETTING OF SEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88351573
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series Capacitive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2171-DADG-D-F8-40-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000003948-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details