From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Diffuse reflection sensor OU5034
| ifm efector inc. | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OU5034 | 191492 |
| Product Name | Diffuse reflection sensor | Photoelectric Sensors |
| Body Shape | Rectangular | Rectangular; Other; Rectangular |
| Operation Distance | 0.0394 to 7.87 inch (1 to 200 mm) | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | |
| Optical Technology Type | Diffuse | Diffuse |
| Beam Type | Infrared | Infrared |