Learn more
View other products in this family of sensors
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
PHOTOELECTRIC SENSOR,18MM THREAD
Diffuse reflection sensor OGT200
| ifm efector inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | OGT200 | 2330-OGT200-ND | 191577 |
| Product Name | Diffuse reflection sensor | Photoelectric, Industrial | Photoelectric Sensors |
| Body Shape | Cylindrical; Threaded Barrel | Cylindrical; Other; Cylindrical | |
| Operation Distance | 0.0787 to 23.62 inch (2 to 600 mm) | ||
| Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) | |
| Optical Technology Type | Diffuse | Diffuse | |
| Beam Type | Visible |